Gate Drivers 9-Ampere Low-Side Ultrafast MOSFET Product overview: IXDN609YI from IXYS Integrated Circuits is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-IXDN609YI can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting TO-263-5
Gate Drivers 9-Ampere Low-Side Ultrafast MOSFET
IC GATE DRVR LOW-SIDE TO263-5
Low-Side Gate Driver IC Non-Inverting TO-263-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 906-IXDN609YI | IXDN609YI-ND | IXDN609YI | IXDN609YI | IXDN609YI |
| Product Name | Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Number of Outputs | 1; 1 Output | ||||
| Supply Voltage | 4.5 to 35 volts | 4.5 to 35 volts | 35 to 4.5 volts | 4.5 to 35 volts | |
| Rise Time | 22 ns | 22 ns | 22 ns | ||
| Fall Time | 15 ns | 15 ns | 15 ns | ||
| Package Type | Tube | TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263-6, D²Pak (5 Leads + Tab), TO-263BA |