IXYS Corporation PMIC - PMIC - Gate Drivers - IXDN609SITR IXDN609SITR

Description
Manufacturer: IXYS Win Source Part Number: 876059-IXDN609SITR Features: Gate Driver IC Package: Reel - TR Family Name: IXDN609 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IXDN609SIDKR, IXDN609SICT
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 876059-IXDN609SITR Features: Gate Driver IC Package: Reel - TR Family Name: IXDN609 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IXDN609SIDKR, IXDN609SICT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - IXDN609SITR - 876059-IXDN609SITR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IXDN609SITR
876059-IXDN609SITR
PMIC - PMIC - Gate Drivers - IXDN609SITR 876059-IXDN609SITR
Manufacturer: IXYS Win Source Part Number: 876059-IXDN609SITR Features: Gate Driver IC Package: Reel - TR Family Name: IXDN609 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IXDN609SIDKR, IXDN609SICT

Manufacturer: IXYS
Win Source Part Number: 876059-IXDN609SITR
Features: Gate Driver IC
Package: Reel - TR
Family Name: IXDN609
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IXDN609SIDKR, IXDN609SICT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 876059-IXDN609SITR
Product Name PMIC - PMIC - Gate Drivers - IXDN609SITR
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 1460941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push-pull
View Details
Specs
Logic Family AHCT/VHCT/VT
Operating Temperature -40 C (-40 F)
Pin Count 16
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - 54AC20/SDA-R - Shenzhen Shengyu Electronics Technology Limited
Specs
Gate Type NAND
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Gates and Inverters - 54S134DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 12
View Details
2 suppliers