Zilog PMIC - PMIC - Gate Drivers - IXDN609SI IXDN609SI

Description
Manufacturer: IXYS Win Source Part Number: 1049334-IXDN609SI Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3V Current - Peak Output (Source, Sink): 9A, 9A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC-EP Supply Voltage - Operating: 4.5 V to 35 V Rise and Fall Time: 22ns, 15ns Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1049334-IXDN609SI Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3V Current - Peak Output (Source, Sink): 9A, 9A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC-EP Supply Voltage - Operating: 4.5 V to 35 V Rise and Fall Time: 22ns, 15ns Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - IXDN609SI - 1049334-IXDN609SI - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IXDN609SI
1049334-IXDN609SI
PMIC - PMIC - Gate Drivers - IXDN609SI 1049334-IXDN609SI
Manufacturer: IXYS Win Source Part Number: 1049334-IXDN609SI Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3V Current - Peak Output (Source, Sink): 9A, 9A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC-EP Supply Voltage - Operating: 4.5 V to 35 V Rise and Fall Time: 22ns, 15ns Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1049334-IXDN609SI
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 3V
Current - Peak Output (Source, Sink): 9A, 9A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC-EP
Supply Voltage - Operating: 4.5 V to 35 V
Rise and Fall Time: 22ns, 15ns
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Gate Driver IC
906-IXDN609SI
Gate Driver IC 906-IXDN609SI
Gate Drivers 9-Ampere Low-Side Ultrafast MOSFET Product overview: IXDN609SI from IXYS Integrated Circuits is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-IXDN609SI can be used for catalog matching and distributor lookup.

Gate Drivers 9-Ampere Low-Side Ultrafast MOSFET Product overview: IXDN609SI from IXYS Integrated Circuits is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-IXDN609SI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - 212-IXDN609SI-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
212-IXDN609SI-ND
Gate Drivers 212-IXDN609SI-ND
Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP

Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - IXDN609SI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
IXDN609SI
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers IXDN609SI
IC GATE DRVR LOW-SIDE 8SOIC

IC GATE DRVR LOW-SIDE 8SOIC

Supplier's Site
Gate Drivers - IXDN609SI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IXDN609SI
Gate Drivers IXDN609SI
Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP

Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
IXDN609SI
Gate Drivers IXDN609SI
Gate Drivers 9-Ampere Low-Side Ultrafast MOSFET

Gate Drivers 9-Ampere Low-Side Ultrafast MOSFET

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1049334-IXDN609SI 906-IXDN609SI 212-IXDN609SI-ND IXDN609SI IXDN609SI IXDN609SI
Product Name PMIC - PMIC - Gate Drivers - IXDN609SI Gate Driver IC Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers Gate Drivers
Driver Type Low-side Low-side Low-side
Output Configuration Noninverting Noninverting Inverting; Noninverting
Output Current 9 amps 9 amps 9 amps
Supply Voltage 4.5 to 35 volts 4.5 to 35 volts 4.5 to 35 volts 35 to 4.5 volts 4.5 to 35 volts
Rise Time 22 ns 22 ns 22 ns 22 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 620-A89503KLPTR-5-1CT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 2.1 amps
View Details
Specialty Logic - 1727-74AUP1Z04GM,132TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Packing Method Tape Reel
View Details
Clock Buffers, Drivers - SI53307-B-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 725000 kHz
View Details
Power - Gate Driver ICs - 1EDN7136U - 1EDN7136U - Infineon Technologies AG
Specs
Driver Type High-side
Output Current 1 amps
Supply Voltage 4.2 to 11 volts
View Details