IXYS Corporation PMIC - PMIC - Gate Drivers - IXDN604SITR IXDN604SITR

Description
Manufacturer: IXYS Win Source Part Number: 876058-IXDN604SITR Features: Gate Driver IC Package: Reel - TR Family Name: IXDN604 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 212-IXDN604SITR, 212-IXDN604SICT, 212-IXDN604SIDKR, IXDN604SITR-ND
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 876058-IXDN604SITR Features: Gate Driver IC Package: Reel - TR Family Name: IXDN604 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 212-IXDN604SITR, 212-IXDN604SICT, 212-IXDN604SIDKR, IXDN604SITR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - IXDN604SITR - 876058-IXDN604SITR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IXDN604SITR
876058-IXDN604SITR
PMIC - PMIC - Gate Drivers - IXDN604SITR 876058-IXDN604SITR
Manufacturer: IXYS Win Source Part Number: 876058-IXDN604SITR Features: Gate Driver IC Package: Reel - TR Family Name: IXDN604 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 212-IXDN604SITR, 212-IXDN604SICT, 212-IXDN604SIDKR, IXDN604SITR-ND

Manufacturer: IXYS
Win Source Part Number: 876058-IXDN604SITR
Features: Gate Driver IC
Package: Reel - TR
Family Name: IXDN604
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 212-IXDN604SITR, 212-IXDN604SICT, 212-IXDN604SIDKR, IXDN604SITR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 876058-IXDN604SITR
Product Name PMIC - PMIC - Gate Drivers - IXDN604SITR
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS260FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 5
View Details
2 suppliers
Logic Gates - 2139001P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Gates and Inverters - 1727-4485-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
5 suppliers
8-Channel Level Translator - MYXAF54RHC804/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details