Low-Side Gate Driver IC Non-Inverting 8-SOIC
Gate Drivers 4A Dual Low-Side Ultrafast Mosfet DRV Product overview: IXDN604SIA from IXYS Integrated Circuits is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 4A, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-IXDN604SIA can be used for catalog matching and distributor lookup.
Gate Drivers 4A Dual Low-Side Ultrafast Mosfet DRV
IC GATE DRVR LOW-SIDE 8SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 212-IXDN604SIA-ND | 906-IXDN604SIA | IXDN604SIA | IXDN604SIA | IXDN604SIA |
| Product Name | Gate Drivers | Dual 4A Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | |||
| Output Configuration | Noninverting | Inverting; Noninverting | |||
| Output Current | 4 amps | 4 amps | |||
| Supply Voltage | 4.5 to 35 volts | 4.5 to 35 volts | 35 to 4.5 volts | 4.5 to 35 volts | |
| Rise Time | 9 ns | 9 ns | 9 ns |