Zilog Gate Driver IC IXDN504SIA

Description
IC GATE DRVR LOW-SIDE 8SOIC Product overview: IXDN504SIA from IXYS / Littelfuse is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IXDN504SIA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE DRVR LOW-SIDE 8SOIC Product overview: IXDN504SIA from IXYS / Littelfuse is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IXDN504SIA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Gate Driver IC
730-IXDN504SIA
Gate Driver IC 730-IXDN504SIA
IC GATE DRVR LOW-SIDE 8SOIC Product overview: IXDN504SIA from IXYS / Littelfuse is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IXDN504SIA can be used for catalog matching and distributor lookup.

IC GATE DRVR LOW-SIDE 8SOIC Product overview: IXDN504SIA from IXYS / Littelfuse is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IXDN504SIA can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Gate Drivers - IXDN504SIA - 1191020-IXDN504SIA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IXDN504SIA
1191020-IXDN504SIA
PMIC - PMIC - Gate Drivers - IXDN504SIA 1191020-IXDN504SIA
Manufacturer: IXYS Win Source Part Number: 1191020-IXDN504SIA Packaging: Tube Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 30 V Channel Type: Independent Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3V Current - Peak Output (Source, Sink): 4A, 4A Rise / Fall Time (Typ): 9ns, 8ns Part Status: Obsolete(EOL) Family Name: IXDN504 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ixys.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): IXDN504D1; IXDN604SIA; IXDN604SIATR; Introduction Date: October 08, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 1191020-IXDN504SIA
Packaging: Tube
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 30 V
Channel Type: Independent
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 3V
Current - Peak Output (Source, Sink): 4A, 4A
Rise / Fall Time (Typ): 9ns, 8ns
Part Status: Obsolete(EOL)
Family Name: IXDN504
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ixys.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): IXDN504D1; IXDN604SIA; IXDN604SIATR;
Introduction Date: October 08, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gate Drivers - IXDN504SIA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IXDN504SIA
Gate Drivers IXDN504SIA
Low-Side Gate Driver IC Non-Inverting 8-SOIC

Low-Side Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - IXDN504SIA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
IXDN504SIA
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers IXDN504SIA
IC GATE DRVR LOW-SIDE 8SOIC

IC GATE DRVR LOW-SIDE 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 730-IXDN504SIA 1191020-IXDN504SIA IXDN504SIA IXDN504SIA
Product Name Gate Driver IC PMIC - PMIC - Gate Drivers - IXDN504SIA Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Driver Type Low-side; Low-Side Low-side Low-side
Output Configuration Noninverting; Non-Inverting Inverting; Noninverting
Output Current 4 amps 4 amps 4 amps
Rise Time 9 ns 9 ns 9 ns
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS29/BEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI53306-B00004-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Tray; Other
View Details
LED Drivers - A6267KLPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Step-Down (Buck), Step-Up (Boost)
Output Current 1 amps
View Details
 - 74LVC16244ADGG-Q1J - Rochester Electronics
Specs
Package Type SOT362
Packing Method Tape Reel; Tape & Reel; Other
View Details