Zilog Dual 2A SOIC Gate Driver IC IXDN502SIAT/R

Description
IC MOSF DRIVER FAST DUAL 8-SOIC / Driver 2A 2-OUT Low Side Non-Inv 8-Pin SOIC T/R Product overview: IXDN502SIAT/R from IXYS / Littelfuse is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 2A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IXDN502SIAT/R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MOSF DRIVER FAST DUAL 8-SOIC / Driver 2A 2-OUT Low Side Non-Inv 8-Pin SOIC T/R Product overview: IXDN502SIAT/R from IXYS / Littelfuse is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 2A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IXDN502SIAT/R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 2A SOIC Gate Driver IC - 730-IXDN502SIAT/R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 2A SOIC Gate Driver IC
730-IXDN502SIAT/R
Dual 2A SOIC Gate Driver IC 730-IXDN502SIAT/R
IC MOSF DRIVER FAST DUAL 8-SOIC / Driver 2A 2-OUT Low Side Non-Inv 8-Pin SOIC T/R Product overview: IXDN502SIAT/R from IXYS / Littelfuse is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 2A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IXDN502SIAT/R can be used for catalog matching and distributor lookup.

IC MOSF DRIVER FAST DUAL 8-SOIC / Driver 2A 2-OUT Low Side Non-Inv 8-Pin SOIC T/R Product overview: IXDN502SIAT/R from IXYS / Littelfuse is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 2A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IXDN502SIAT/R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - IXDN502SIAT/R - 777604-IXDN502SIAT/R - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IXDN502SIAT/R
777604-IXDN502SIAT/R
PMIC - PMIC - Gate Drivers - IXDN502SIAT/R 777604-IXDN502SIAT/R
Manufacturer: IXYS Win Source Part Number: 777604-IXDN502SIAT/R Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 30 V Channel Type: Independent Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3V Current - Peak Output (Source, Sink): 2A, 2A Rise / Fall Time (Typ): 7.5ns, 6.5ns Part Status: Obsolete(EOL) Family Name: IXDN502 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): IXDN502D1T/R; IXDN502SIA; IXDN602SIATR; IXDN602SIA; Introduction Date: June 30, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 777604-IXDN502SIAT/R
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 30 V
Channel Type: Independent
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 3V
Current - Peak Output (Source, Sink): 2A, 2A
Rise / Fall Time (Typ): 7.5ns, 6.5ns
Part Status: Obsolete(EOL)
Family Name: IXDN502
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): IXDN502D1T/R; IXDN502SIA; IXDN602SIATR; IXDN602SIA;
Introduction Date: June 30, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gate Drivers - IXDN502SIAT/R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IXDN502SIAT/R
Gate Drivers IXDN502SIAT/R
Low-Side Gate Driver IC Non-Inverting 8-SOIC

Low-Side Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 730-IXDN502SIAT/R 777604-IXDN502SIAT/R IXDN502SIAT/R
Product Name Dual 2A SOIC Gate Driver IC PMIC - PMIC - Gate Drivers - IXDN502SIAT/R Gate Drivers
Driver Type Low-side; Low-Side Low-side Low-side
Output Current 2 amps 2 amps 2 amps
Supply Voltage 4.5 to 30 volts 4.5 to 30 volts 4.5 to 30 volts
Rise Time 7.5 ns 7.5 ns 7.5 ns
Package Type Reel package SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVC1112PW - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 250000 kHz
View Details
LED Drivers - AAT1272IWO-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Output Configuration Inverting
Packing Method Cut Tape (CT); Other
View Details
LED Drivers - A6275SLWTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 8
Output Configuration Inverting; Shift Register
Output Voltage 4 volts
View Details
Specialty Logic - 1727-74LVC1GX04GV,125CT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-74, SOT-457
Packing Method Tape Reel
View Details