IC GATE DRVR LOW-SIDE 6DFN
Low-Side Gate Driver IC Non-Inverting 6-DFN (4x5)
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | IXDN502D1T/R | IXDN502D1T/R |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Supply Voltage | 30 to 4.5 volts | 4.5 to 30 volts |
| Packing Method | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR); Other |
| Driver Type | Low-side | |
| Output Configuration | Inverting; Noninverting | |
| Output Current | 2 amps |