IC GATE DRVR LOW-SIDE TO263
Low-Side Gate Driver IC Non-Inverting TO-263-5
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | IXDN430MYI | IXDN430MYI |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Supply Voltage | 35 to 8.5 volts | 8.5 to 35 volts |
| Packing Method | Box; Other | Box; Other |
| Driver Type | Low-side | |
| Output Configuration | Inverting; Noninverting | |
| Output Current | 30 amps |