Low-Side Gate Driver IC Non-Inverting 14-SOIC
IC GATE DRVR LOW-SIDE 14SOIC
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | IXDN414SI | IXDN414SI |
| Product Name | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | |
| Output Configuration | Inverting; Noninverting | |
| Output Current | 14 amps | |
| Supply Voltage | 4.5 to 35 volts | 35 to 4.5 volts |
| Rise Time | 22 ns |