Zilog PMIC - PMIC - Gate Drivers - IXDN404SIA IXDN404SIA

Description
Manufacturer: IXYS Win Source Part Number: 1191009-IXDN404SIA Packaging: Tube Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 35 V Channel Type: Independent Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 4A, 4A Rise / Fall Time (Typ): 16ns, 13ns Part Status: Obsolete(EOL) Family Name: IXDN404 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ixys.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): IXDN404SIA-16; IXDN404SI-16; IXDN604SIAT/R; Introduction Date: June 04, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1191009-IXDN404SIA Packaging: Tube Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 35 V Channel Type: Independent Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 4A, 4A Rise / Fall Time (Typ): 16ns, 13ns Part Status: Obsolete(EOL) Family Name: IXDN404 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ixys.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): IXDN404SIA-16; IXDN404SI-16; IXDN604SIAT/R; Introduction Date: June 04, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - IXDN404SIA - 1191009-IXDN404SIA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IXDN404SIA
1191009-IXDN404SIA
PMIC - PMIC - Gate Drivers - IXDN404SIA 1191009-IXDN404SIA
Manufacturer: IXYS Win Source Part Number: 1191009-IXDN404SIA Packaging: Tube Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 35 V Channel Type: Independent Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 4A, 4A Rise / Fall Time (Typ): 16ns, 13ns Part Status: Obsolete(EOL) Family Name: IXDN404 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ixys.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): IXDN404SIA-16; IXDN404SI-16; IXDN604SIAT/R; Introduction Date: June 04, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1191009-IXDN404SIA
Packaging: Tube
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 35 V
Channel Type: Independent
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.5V
Current - Peak Output (Source, Sink): 4A, 4A
Rise / Fall Time (Typ): 16ns, 13ns
Part Status: Obsolete(EOL)
Family Name: IXDN404
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ixys.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): IXDN404SIA-16; IXDN404SI-16; IXDN604SIAT/R;
Introduction Date: June 04, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Gate Driver IC
730-IXDN404SIA
Gate Driver IC 730-IXDN404SIA
IC GATE DRVR LOW-SIDE 8SOIC Product overview: IXDN404SIA from IXYS / Littelfuse is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IXDN404SIA can be used for catalog matching and distributor lookup.

IC GATE DRVR LOW-SIDE 8SOIC Product overview: IXDN404SIA from IXYS / Littelfuse is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IXDN404SIA can be used for catalog matching and distributor lookup.

Supplier's Site
Gate Drivers - IXDN404SIA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IXDN404SIA
Gate Drivers IXDN404SIA
Low-Side Gate Driver IC Non-Inverting 8-SOIC

Low-Side Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - IXDN404SIA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
IXDN404SIA
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers IXDN404SIA
IC GATE DRVR LOW-SIDE 8SOIC

IC GATE DRVR LOW-SIDE 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1191009-IXDN404SIA 730-IXDN404SIA IXDN404SIA IXDN404SIA
Product Name PMIC - PMIC - Gate Drivers - IXDN404SIA Gate Driver IC Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Driver Type Low-side Low-side; Low-Side Low-side
Output Current 4 amps 4 amps 4 amps
Supply Voltage 4.5 to 35 volts 4.5 to 35 volts 35 to 4.5 volts
Rise Time 16 ns 16 ns 16 ns
Fall Time 13 ns 13 ns
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6211GLJTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Step-Down (Buck)
Output Current 3 amps
View Details
Clock Buffers, Drivers - SI53358BD11346-AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details