Manufacturer: IXYS
Win Source Part Number: 1191004-IXDN402SI
Packaging: Tube
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 35 V
Channel Type: Independent
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 3V
Current - Peak Output (Source, Sink): 2A, 2A
Rise / Fall Time (Typ): 8ns, 8ns
Part Status: Obsolete(EOL)
Family Name: IXDN402
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ixys.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): IXDN402PI; IXDN402SIA-16; IXDN402SI-16;
Introduction Date: October 02, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IC GATE DRVR LOW-SIDE 8SOIC Product overview: IXDN402SI from IXYS / Littelfuse is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IXDN402SI can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR LOW-SIDE 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1191004-IXDN402SI | 730-IXDN402SI | IXDN402SI | IXDN402SI |
| Product Name | PMIC - PMIC - Gate Drivers - IXDN402SI | Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | Low-side; Low-Side | Low-side | |
| Output Current | 2 amps | 2 amps | 2 amps | |
| Supply Voltage | 4.5 to 35 volts | 4.5 to 35 volts | 35 to 4.5 volts | |
| Rise Time | 8 ns | 8 ns | 8 ns | |
| Fall Time | 8 ns | 8 ns |