Low-Side Gate Driver IC Inverting TO-263-5
Gate Drivers MOSFET POWER DRIVER Product overview: IXDI630YI from IXYS Integrated Circuits is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-IXDI630YI can be used for catalog matching and distributor lookup.
Win Source Part Number: 1355073-IXDI630YI
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
Mfr: IXYS Integrated Circuits Division
Package: Tube
Product Status: Active
Package / Case: TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Supplier Device Package: TO-263-5
Base Product Number: IXDI630
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 12.5V ~ 35V
Rise / Fall Time (Typ): 11ns, 11ns
Input Type: Inverting
Driven Configuration: Low-Side
Channel Type: Single
Number of Drivers: 1
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 3.5V
Current - Peak Output (Source, Sink): 30A, 30A
IC GATE DRVR LOW-SIDE TO263-5
Low-Side Gate Driver IC Inverting TO-263-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | IXDI630YI-ND | 906-IXDI630YI | 1355073-IXDI630YI | IXDI630YI | IXDI630YI |
| Product Name | Gate Drivers | Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | ||
| Output Configuration | Inverting | Inverting | |||
| Output Current | 30 amps | 30 amps | 30 amps | ||
| Supply Voltage | 12.5 to 35 volts | 12.5 to 35 volts | 12.5 to 35 volts | 35 to 12.5 volts | 12.5 to 35 volts |
| Rise Time | 11 ns | 20 ns | 11 ns | 11 ns |