Low-Side Gate Driver IC Inverting TO-263-5
Gate Drivers 9V 5-PIN TO-263 MOSFET DRIVER; 30A Product overview: IXDI630MYI from IXYS Integrated Circuits is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 30A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 9V, 30A, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-IXDI630MYI can be used for catalog matching and distributor lookup.
IC GATE DRVR LOW-SIDE TO263-5
Gate Drivers 9V 5-PIN TO-263 MOSFET DRIVER; 30A
Low-Side Gate Driver IC Inverting TO-263-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | IXDI630MYI-ND | 906-IXDI630MYI | IXDI630MYI | IXDI630MYI | IXDI630MYI |
| Product Name | Gate Drivers | 9V 30A Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | |||
| Output Configuration | Inverting | Inverting | |||
| Output Current | 30 amps | 30 amps | |||
| Supply Voltage | 9 to 35 volts | 9 to 35 volts | 35 to 9 volts | 9 to 35 volts | |
| Rise Time | 11 ns | 20 ns | 11 ns |