The IXDI614SITR is a high-speed, low-side gate driver designed for efficient power MOSFET and IGBT switching applications. It can source and sink a peak current of 14A, making it suitable for high-power applications such as switch mode power supplies, motor controls, and DC to DC converters. The device operates over a wide voltage range of 4.5V to 35V and has an extended operating temperature range from -40°C to +125°C. This gate driver features low propagation delay times and fast voltage rise and fall times of less than 30ns, which enhances its performance in high-frequency applications. The logic input can withstand negative swings of up to 5V, and the internal circuitry is designed to prevent cross-conduction and current shoot-through, ensuring reliable operation. The IXDI614SITR is available in an 8-pin Power SOIC package with an exposed metal back, suitable for applications requiring efficient thermal management.
Gate Drivers 14-Ampere Low-Side Ultrafast MOSFET Product overview: IXDI614SITR from IXYS Integrated Circuits is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-IXDI614SITR can be used for catalog matching and distributor lookup.
Manufacturer: IXYS
Win Source Part Number: 1049314-IXDI614SITR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 3V
Current - Peak Output (Source, Sink): 14A, 14A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC-EP
Supply Voltage - Operating: 4.5 V to 35 V
Rise and Fall Time: 25ns, 18ns
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Low-Side Gate Driver IC Inverting 8-SOIC-EP
Low-Side Gate Driver IC Inverting 8-SOIC-EP
Low-Side Gate Driver IC Inverting 8-SOIC-EP
Low-Side Gate Driver IC Inverting 8-SOIC-EP
Gate Drivers 14-Ampere Low-Side Ultrafast MOSFET
IC GATE DRVR LOW-SIDE 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 906-IXDI614SITR | 1049314-IXDI614SITR | 212-IXDI614SITR-ND | IXDI614SITR | IXDI614SITR | IXDI614SITR |
| Product Name | Gate Driver IC | PMIC - PMIC - Gate Drivers - IXDI614SITR | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Number of Outputs | 1; 1 Output | |||||
| Supply Voltage | 4.5 to 35 volts | 4.5 to 35 volts | 4.5 to 35 volts | 4.5 to 35 volts | 35 to 4.5 volts | |
| Rise Time | 25 ns | 25 ns | 25 ns | 25 ns | ||
| Fall Time | 18 ns | 18 ns | 18 ns | 18 ns | ||
| Package Type | Reel | SOIC; 8-SOIC-EP | SOIC; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad |