Zilog Gate Driver IC IXDI609CI

Description
Gate Drivers 9-Ampere Low-Side Ultrafast MOSFET Product overview: IXDI609CI from IXYS Integrated Circuits is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-IXDI609CI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Gate Drivers 9-Ampere Low-Side Ultrafast MOSFET Product overview: IXDI609CI from IXYS Integrated Circuits is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-IXDI609CI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver IC - 906-IXDI609CI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Gate Driver IC
906-IXDI609CI
Gate Driver IC 906-IXDI609CI
Gate Drivers 9-Ampere Low-Side Ultrafast MOSFET Product overview: IXDI609CI from IXYS Integrated Circuits is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-IXDI609CI can be used for catalog matching and distributor lookup.

Gate Drivers 9-Ampere Low-Side Ultrafast MOSFET Product overview: IXDI609CI from IXYS Integrated Circuits is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-IXDI609CI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - IXDI609CI-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
IXDI609CI-ND
Gate Drivers IXDI609CI-ND
Low-Side Gate Driver IC Inverting TO-220-5

Low-Side Gate Driver IC Inverting TO-220-5

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - IXDI609CI - 1190994-IXDI609CI - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IXDI609CI
1190994-IXDI609CI
PMIC - PMIC - Gate Drivers - IXDI609CI 1190994-IXDI609CI
Manufacturer: IXYS Win Source Part Number: 1190994-IXDI609CI Packaging: Tube Mounting Style: Through Hole Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3V Current - Peak Output (Source, Sink): 9A, 9A Categories: Integrated Circuits Supplier Device Package: TO-220-5 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.clare.com Manufacturer Package: TO-220-5 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 35V Rise / Fall Time: 22ns, 15ns

Manufacturer: IXYS
Win Source Part Number: 1190994-IXDI609CI
Packaging: Tube
Mounting Style: Through Hole
Channel Type: Single
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 3V
Current - Peak Output (Source, Sink): 9A, 9A
Categories: Integrated Circuits
Supplier Device Package: TO-220-5
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.clare.com
Manufacturer Package: TO-220-5
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 35V
Rise / Fall Time: 22ns, 15ns

Buy Now
Sheung Wan, Hong Kong
Gate Drivers
IXDI609CI
Gate Drivers IXDI609CI
Gate Drivers 9-Ampere Low-Side Ultrafast MOSFET

Gate Drivers 9-Ampere Low-Side Ultrafast MOSFET

Buy Now Datasheet
Gate Drivers - IXDI609CI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IXDI609CI
Gate Drivers IXDI609CI
Low-Side Gate Driver IC Inverting TO-220-5

Low-Side Gate Driver IC Inverting TO-220-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - IXDI609CI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
IXDI609CI
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers IXDI609CI
IC GATE DRVR LOW-SIDE TO220-5

IC GATE DRVR LOW-SIDE TO220-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 906-IXDI609CI IXDI609CI-ND 1190994-IXDI609CI IXDI609CI IXDI609CI IXDI609CI
Product Name Gate Driver IC Gate Drivers PMIC - PMIC - Gate Drivers - IXDI609CI Gate Drivers Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Number of Outputs 1; 1 Output
Supply Voltage 4.5 to 35 volts 4.5 to 35 volts 4.5 to 35 volts 4.5 to 35 volts 35 to 4.5 volts
Rise Time 22 ns 22 ns 22 ns 22 ns
Fall Time 15 ns 15 ns 15 ns 15 ns
Package Type Tube TO-220-5 TO-220-5
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCVF310PWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 200000 kHz
View Details
LED Drivers - AAT2822IBK-1-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Step-Up (Boost)
Output Voltage 14.5 volts
View Details
Power Distribution Switches, Load Drivers - A6801SEP-T - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 8
Output Configuration Inverting; Noninverting
View Details
2 suppliers
LED Drivers - NCR321UX - Quarktwin Technology Ltd.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Constant Current
Output Voltage 16 volts
View Details