Gate Drivers 4A Dual Low-Side Ultrafast Mosfet DRV Product overview: IXDI604SITR from IXYS Integrated Circuits is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 4A, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-IXDI604SITR can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting 8-SOIC-EP
Low-Side Gate Driver IC Inverting 8-SOIC-EP
Low-Side Gate Driver IC Inverting 8-SOIC-EP
Low-Side Gate Driver IC Inverting 8-SOIC-EP
IC GATE DRVR LOW-SIDE 8SOIC
Gate Drivers 4A Dual Low-Side Ultrafast Mosfet DRV
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 906-IXDI604SITR | 212-IXDI604SITRDKR-ND | IXDI604SITR | IXDI604SITR | IXDI604SITR |
| Product Name | Dual 4A Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Supply Voltage | 4.5 to 35 volts | 4.5 to 35 volts | 4.5 to 35 volts | 35 to 4.5 volts | |
| Rise Time | 9 ns | 9 ns | 9 ns | ||
| Fall Time | 8 ns | 8 ns | 8 ns | ||
| Package Type | Reel | SOIC; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | ||
| Packing Method | Reel; Other | Tape Reel | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other |