Gate Drivers 2-A Dual Low-Side Ultrafast MOSFET Product overview: IXDI602D2TR from IXYS Integrated Circuits is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-IXDI602D2TR can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting 8-DFN-EP (5x4)
Low-Side Gate Driver IC Inverting 8-DFN-EP (5x4)
Low-Side Gate Driver IC Inverting 8-DFN-EP (5x4)
Manufacturer: IXYS
Win Source Part Number: 1190990-IXDI602D2TR
Packaging: Tape and Reel
Mounting Style: SMD
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 3V
Current - Peak Output (Source, Sink): 2A, 2A
Categories: Integrated Circuits
Supplier Device Package: 8-DFN-EP (5x4)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.clare.com
Manufacturer Package: 8-VDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 35V
Rise / Fall Time: 7.5ns, 6.5ns
Gate Drivers 2-A Dual Low-Side Ultrafast MOSFET
Low-Side Gate Driver IC Inverting 8-DFN-EP (5x4)
IC GATE DRVR LOW-SIDE 8DFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 906-IXDI602D2TR | 212-IXDI602D2TRCT-ND | 1190990-IXDI602D2TR | IXDI602D2TR | IXDI602D2TR | IXDI602D2TR |
| Product Name | Dual Gate Driver IC | Gate Drivers | PMIC - PMIC - Gate Drivers - IXDI602D2TR | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Number of Outputs | 2; 2 Output | |||||
| Supply Voltage | 4.5 to 35 volts | 4.5 to 35 volts | 4.5 to 35 volts | 4.5 to 35 volts | 35 to 4.5 volts | |
| Rise Time | 7.5 ns | 7.5 ns | 7.5 ns | 7.5 ns | ||
| Fall Time | 6.5 ns | 6.5 ns | 6.5 ns | 6.5 ns | ||
| Package Type | Reel | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad |