Low-Side Gate Driver IC Inverting 6-DFN (4x5)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | IXDI509D1 |
| Product Name | Gate Drivers |
| Driver Type | Low-side |
| Output Configuration | Inverting |
| Output Current | 9 amps |
| Supply Voltage | 4.5 to 30 volts |
| Rise Time | 25 ns |