Manufacturer: IXYS
Win Source Part Number: 1190986-IXDI502PI
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-DIP (0.300", 7.62mm)
Operating Supply Voltage: 4.5 V ~ 30 V
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 3V
Current - Peak Output (Source, Sink): 2A, 2A
Rise / Fall Time (Typ): 7.5ns, 6.5ns
Part Status: Obsolete(EOL)
Family Name: IXDI502
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ixys.com
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): IXDI602PI;
Introduction Date: June 30, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
IC GATE DRVR LOW-SIDE 8DIP Product overview: IXDI502PI from IXYS / Littelfuse is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IXDI502PI can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting 8-DIP
IC GATE DRVR LOW-SIDE 8DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1190986-IXDI502PI | 730-IXDI502PI | IXDI502PI | IXDI502PI |
| Product Name | PMIC - PMIC - Gate Drivers - IXDI502PI | Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | Low-side; Low-Side | Low-side | |
| Output Current | 2 amps | 2 amps | 2 amps | |
| Supply Voltage | 4.5 to 30 volts | 4.5 to 30 volts | 30 to 4.5 volts | |
| Rise Time | 7.5 ns | 7.5 ns | 7.5 ns | |
| Fall Time | 6.5 ns | 6.5 ns |