Zilog PMIC - PMIC - Gate Drivers - IXDI414YI IXDI414YI

Description
Manufacturer: IXYS Win Source Part Number: 1190983-IXDI414YI Packaging: Tube Mounting Style: SMD Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3.5V Current - Peak Output (Source, Sink): 14A, 14A Categories: Integrated Circuits Supplier Device Package: TO-263 (D2Pak) Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: IXD*414 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 35V Rise / Fall Time: 22ns, 20ns
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1190983-IXDI414YI Packaging: Tube Mounting Style: SMD Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3.5V Current - Peak Output (Source, Sink): 14A, 14A Categories: Integrated Circuits Supplier Device Package: TO-263 (D2Pak) Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: IXD*414 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 35V Rise / Fall Time: 22ns, 20ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - IXDI414YI - 1190983-IXDI414YI - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IXDI414YI
1190983-IXDI414YI
PMIC - PMIC - Gate Drivers - IXDI414YI 1190983-IXDI414YI
Manufacturer: IXYS Win Source Part Number: 1190983-IXDI414YI Packaging: Tube Mounting Style: SMD Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3.5V Current - Peak Output (Source, Sink): 14A, 14A Categories: Integrated Circuits Supplier Device Package: TO-263 (D2Pak) Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: IXD*414 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 35V Rise / Fall Time: 22ns, 20ns

Manufacturer: IXYS
Win Source Part Number: 1190983-IXDI414YI
Packaging: Tube
Mounting Style: SMD
Channel Type: Single
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 3.5V
Current - Peak Output (Source, Sink): 14A, 14A
Categories: Integrated Circuits
Supplier Device Package: TO-263 (D2Pak)
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: IXD*414
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 35V
Rise / Fall Time: 22ns, 20ns

Buy Now
Gate Driver IC - 730-IXDI414YI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Gate Driver IC
730-IXDI414YI
Gate Driver IC 730-IXDI414YI
IC GATE DRVR LOW-SIDE TO263 Product overview: IXDI414YI from IXYS / Littelfuse is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IXDI414YI can be used for catalog matching and distributor lookup.

IC GATE DRVR LOW-SIDE TO263 Product overview: IXDI414YI from IXYS / Littelfuse is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IXDI414YI can be used for catalog matching and distributor lookup.

Supplier's Site
Gate Drivers - IXDI414YI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IXDI414YI
Gate Drivers IXDI414YI
Low-Side Gate Driver IC Inverting TO-263-5

Low-Side Gate Driver IC Inverting TO-263-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - IXDI414YI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
IXDI414YI
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers IXDI414YI
IC GATE DRVR LOW-SIDE TO263

IC GATE DRVR LOW-SIDE TO263

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1190983-IXDI414YI 730-IXDI414YI IXDI414YI IXDI414YI
Product Name PMIC - PMIC - Gate Drivers - IXDI414YI Gate Driver IC Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Driver Type Low-side Low-side; Low-Side Low-side
Output Current 14 amps 14 amps 14 amps
Supply Voltage 4.5 to 35 volts 4.5 to 35 volts 35 to 4.5 volts
Rise Time 22 ns 22 ns 22 ns
Fall Time 20 ns 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI53325-B-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.63 volts
Switching Frequency 1.25E6 kHz
View Details
Gate Driver IC - 730-A4919GLPTR-5-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Supply Voltage 5.5 to ? volts
View Details
5 suppliers
Gate Driver IC - 730-2EDF7275FXUMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver; Half-Bridge
Number of Outputs 2; 2
Output Configuration Noninverting; Non-Inverting
View Details
6 suppliers