IXYS Corporation TO220 Gate Driver IC IXDI414CI

Description
IC GATE DRVR LOW-SIDE TO220-5 Product overview: IXDI414CI from IXYS / Littelfuse is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO220. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, TO220, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IXDI414CI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE DRVR LOW-SIDE TO220-5 Product overview: IXDI414CI from IXYS / Littelfuse is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO220. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, TO220, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IXDI414CI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TO220 Gate Driver IC - 730-IXDI414CI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TO220 Gate Driver IC
730-IXDI414CI
TO220 Gate Driver IC 730-IXDI414CI
IC GATE DRVR LOW-SIDE TO220-5 Product overview: IXDI414CI from IXYS / Littelfuse is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO220. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, TO220, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IXDI414CI can be used for catalog matching and distributor lookup.

IC GATE DRVR LOW-SIDE TO220-5 Product overview: IXDI414CI from IXYS / Littelfuse is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO220. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, TO220, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IXDI414CI can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Gate Drivers - IXDI414CI - 1190980-IXDI414CI - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IXDI414CI
1190980-IXDI414CI
PMIC - PMIC - Gate Drivers - IXDI414CI 1190980-IXDI414CI
Manufacturer: IXYS Win Source Part Number: 1190980-IXDI414CI Packaging: Tube Mounting Style: Through Hole Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3.5V Current - Peak Output (Source, Sink): 14A, 14A Categories: Integrated Circuits Supplier Device Package: TO-220-5 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-220-5 Alternative Parts (Cross-Reference): IXDI414PI; IXDI414SI; IXDI414CI; IXDI414YISN; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: IXD*414 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 35V Rise / Fall Time: 22ns, 20ns

Manufacturer: IXYS
Win Source Part Number: 1190980-IXDI414CI
Packaging: Tube
Mounting Style: Through Hole
Channel Type: Single
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 3.5V
Current - Peak Output (Source, Sink): 14A, 14A
Categories: Integrated Circuits
Supplier Device Package: TO-220-5
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-220-5
Alternative Parts (Cross-Reference): IXDI414PI; IXDI414SI; IXDI414CI; IXDI414YISN;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: IXD*414
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 35V
Rise / Fall Time: 22ns, 20ns

Buy Now
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
IXDI414CI
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers IXDI414CI
IC GATE DRVR LOW-SIDE TO220-5

IC GATE DRVR LOW-SIDE TO220-5

Supplier's Site
Gate Drivers - IXDI414CI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IXDI414CI
Gate Drivers IXDI414CI
Low-Side Gate Driver IC Inverting TO-220-5

Low-Side Gate Driver IC Inverting TO-220-5

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 730-IXDI414CI 1190980-IXDI414CI IXDI414CI IXDI414CI
Product Name TO220 Gate Driver IC PMIC - PMIC - Gate Drivers - IXDI414CI Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers
Driver Type Low-side; Low-Side Low-side Low-side
Output Configuration Inverting; Inverting Inverting
Output Current 14 amps 14 amps 14 amps
Rise Time 22 ns 22 ns 22 ns
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8508GLPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 8
Output Configuration Inverting; SEPIC, Step-Up (Boost)
Switching Frequency 800 kHz
View Details
Clock Buffers, Drivers - SI53258A-D02AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 100000 kHz
View Details
 - 74VHC126BQ,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT762
Packing Method Tape Reel; Tape & Reel; Other
View Details