IXYS Corporation PMIC - PMIC - Gate Drivers - IXDI409SI IXDI409SI

Description
Manufacturer: IXYS Win Source Part Number: 1049298-IXDI409SI Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3.5V Current - Peak Output (Source, Sink): 9A, 9A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 35 V Rise and Fall Time: 10ns, 10ns Alternative Parts (Cross-Reference): IXDI409PI; IXDI409YISN; IXDI409SI; IXDI409CI; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1049298-IXDI409SI Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3.5V Current - Peak Output (Source, Sink): 9A, 9A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 35 V Rise and Fall Time: 10ns, 10ns Alternative Parts (Cross-Reference): IXDI409PI; IXDI409YISN; IXDI409SI; IXDI409CI; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - IXDI409SI - 1049298-IXDI409SI - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IXDI409SI
1049298-IXDI409SI
PMIC - PMIC - Gate Drivers - IXDI409SI 1049298-IXDI409SI
Manufacturer: IXYS Win Source Part Number: 1049298-IXDI409SI Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3.5V Current - Peak Output (Source, Sink): 9A, 9A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 35 V Rise and Fall Time: 10ns, 10ns Alternative Parts (Cross-Reference): IXDI409PI; IXDI409YISN; IXDI409SI; IXDI409CI; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1049298-IXDI409SI
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 3.5V
Current - Peak Output (Source, Sink): 9A, 9A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 35 V
Rise and Fall Time: 10ns, 10ns
Alternative Parts (Cross-Reference): IXDI409PI; IXDI409YISN; IXDI409SI; IXDI409CI;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1049298-IXDI409SI
Product Name PMIC - PMIC - Gate Drivers - IXDI409SI
Polarity N-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Mosfet, Aec-Q101, N-Ch, 60V, 0.36A, Sot23; Transistor Polarity Nexperia - 25AC6447 - Newark, An Avnet Company
Specs
IDSS 360 milliamps
rDS(on) 1 ohms
Package Type TO-3
View Details
 - LM5107MAX/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type SOIC8
Packing Method Tape Reel; Tape & Reel
View Details