IXYS Corporation Electronic Surplus - IXDI409PI IXDI409PI

Description
Manufacturer: IXYS Win Source Part Number: 1190978-IXDI409PI Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.5 V ~ 35 V Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3.5V Current - Peak Output (Source, Sink): 9A, 9A Rise / Fall Time (Typ): 10ns, 10ns Part Status: Obsolete(EOL) Family Name: IXDI409 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ixys.com Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): IXDI409YISN; IXDI409SI; IXDI409CI; Introduction Date: April 22, 2002 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1190978-IXDI409PI Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.5 V ~ 35 V Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3.5V Current - Peak Output (Source, Sink): 9A, 9A Rise / Fall Time (Typ): 10ns, 10ns Part Status: Obsolete(EOL) Family Name: IXDI409 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ixys.com Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): IXDI409YISN; IXDI409SI; IXDI409CI; Introduction Date: April 22, 2002 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IXDI409PI - 1190978-IXDI409PI - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IXDI409PI
1190978-IXDI409PI
Electronic Surplus - IXDI409PI 1190978-IXDI409PI
Manufacturer: IXYS Win Source Part Number: 1190978-IXDI409PI Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.5 V ~ 35 V Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3.5V Current - Peak Output (Source, Sink): 9A, 9A Rise / Fall Time (Typ): 10ns, 10ns Part Status: Obsolete(EOL) Family Name: IXDI409 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ixys.com Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): IXDI409YISN; IXDI409SI; IXDI409CI; Introduction Date: April 22, 2002 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 1190978-IXDI409PI
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-DIP (0.300", 7.62mm)
Operating Supply Voltage: 4.5 V ~ 35 V
Channel Type: Single
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 3.5V
Current - Peak Output (Source, Sink): 9A, 9A
Rise / Fall Time (Typ): 10ns, 10ns
Part Status: Obsolete(EOL)
Family Name: IXDI409
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ixys.com
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): IXDI409YISN; IXDI409SI; IXDI409CI;
Introduction Date: April 22, 2002
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1190978-IXDI409PI
Product Name Electronic Surplus - IXDI409PI
Unlock Full Specs
to access all available technical data