IC GATE DRVR LOW-SIDE 8DIP Product overview: IXDI404PI from IXYS / Littelfuse is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IXDI404PI can be used for catalog matching and distributor lookup.
Manufacturer: IXYS
Win Source Part Number: 1190975-IXDI404PI
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-DIP (0.300", 7.62mm)
Operating Supply Voltage: 4.5 V ~ 35 V
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.5V
Current - Peak Output (Source, Sink): 4A, 4A
Rise / Fall Time (Typ): 16ns, 13ns
Part Status: Obsolete(EOL)
Family Name: IXDI404
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ixys.com
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): TND301S-TL-E; TND301S; TND301S-E;
Introduction Date: December 06, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
IC GATE DRVR LOW-SIDE 8DIP
Low-Side Gate Driver IC Inverting 8-DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-IXDI404PI | 1190975-IXDI404PI | IXDI404PI | IXDI404PI |
| Product Name | Gate Driver IC | PMIC - PMIC - Gate Drivers - IXDI404PI | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Low-side; Low-Side | Low-side | Low-side | |
| Output Configuration | Inverting; Inverting | Inverting | ||
| Output Current | 4 amps | 4 amps | 4 amps | |
| Rise Time | 16 ns | 16 ns | 16 ns | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |