IXYS Corporation Electronic Surplus - IXDH20N120 IXDH20N120

Description
Manufacturer: IXYS Win Source Part Number: 1190969-IXDH20N120 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-3P-3 Full Pack Power - Max: 200W IGBT Type: NPT Current - Collector Pulsed (Icm): 50A Switching Energy: 3.1mJ (on), 2.4mJ (off) Input Type: Standard Gate Charge: 70nC Test Condition: 600V, 20A, 82 Ohm, 15V Family Name: IXDH20N120 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-247AD Current - Collector (Ic) (Maximum): 38A Voltage - Collector Emitter Breakdown (Maximum): 1200V Vce(on) (Maximum) @ Vge, Ic: 3V @ 15V, 20A Alternative Parts (Cross-Reference): NGTG15N120FL2WG; NGTB15N120FL2WG; IRG4PH40K; Introduction Date: October 21, 2000 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1190969-IXDH20N120 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-3P-3 Full Pack Power - Max: 200W IGBT Type: NPT Current - Collector Pulsed (Icm): 50A Switching Energy: 3.1mJ (on), 2.4mJ (off) Input Type: Standard Gate Charge: 70nC Test Condition: 600V, 20A, 82 Ohm, 15V Family Name: IXDH20N120 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-247AD Current - Collector (Ic) (Maximum): 38A Voltage - Collector Emitter Breakdown (Maximum): 1200V Vce(on) (Maximum) @ Vge, Ic: 3V @ 15V, 20A Alternative Parts (Cross-Reference): NGTG15N120FL2WG; NGTB15N120FL2WG; IRG4PH40K; Introduction Date: October 21, 2000 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IXDH20N120 - 1190969-IXDH20N120 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IXDH20N120
1190969-IXDH20N120
Electronic Surplus - IXDH20N120 1190969-IXDH20N120
Manufacturer: IXYS Win Source Part Number: 1190969-IXDH20N120 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-3P-3 Full Pack Power - Max: 200W IGBT Type: NPT Current - Collector Pulsed (Icm): 50A Switching Energy: 3.1mJ (on), 2.4mJ (off) Input Type: Standard Gate Charge: 70nC Test Condition: 600V, 20A, 82 Ohm, 15V Family Name: IXDH20N120 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-247AD Current - Collector (Ic) (Maximum): 38A Voltage - Collector Emitter Breakdown (Maximum): 1200V Vce(on) (Maximum) @ Vge, Ic: 3V @ 15V, 20A Alternative Parts (Cross-Reference): NGTG15N120FL2WG; NGTB15N120FL2WG; IRG4PH40K; Introduction Date: October 21, 2000 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 1190969-IXDH20N120
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-3P-3 Full Pack
Power - Max: 200W
IGBT Type: NPT
Current - Collector Pulsed (Icm): 50A
Switching Energy: 3.1mJ (on), 2.4mJ (off)
Input Type: Standard
Gate Charge: 70nC
Test Condition: 600V, 20A, 82 Ohm, 15V
Family Name: IXDH20N120
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-247AD
Current - Collector (Ic) (Maximum): 38A
Voltage - Collector Emitter Breakdown (Maximum): 1200V
Vce(on) (Maximum) @ Vge, Ic: 3V @ 15V, 20A
Alternative Parts (Cross-Reference): NGTG15N120FL2WG; NGTB15N120FL2WG; IRG4PH40K;
Introduction Date: October 21, 2000
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1190969-IXDH20N120
Product Name Electronic Surplus - IXDH20N120
Unlock Full Specs
to access all available technical data