IXYS Corporation PMIC - PMIC - Gate Drivers - IXDF604SIATR IXDF604SIATR

Description
Manufacturer: IXYS Win Source Part Number: 876055-IXDF604SIATR Features: Gate Driver IC Package: Reel - TR Family Name: IXDF604 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 876055-IXDF604SIATR Features: Gate Driver IC Package: Reel - TR Family Name: IXDF604 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - IXDF604SIATR - 876055-IXDF604SIATR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IXDF604SIATR
876055-IXDF604SIATR
PMIC - PMIC - Gate Drivers - IXDF604SIATR 876055-IXDF604SIATR
Manufacturer: IXYS Win Source Part Number: 876055-IXDF604SIATR Features: Gate Driver IC Package: Reel - TR Family Name: IXDF604 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: IXYS
Win Source Part Number: 876055-IXDF604SIATR
Features: Gate Driver IC
Package: Reel - TR
Family Name: IXDF604
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 876055-IXDF604SIATR
Product Name PMIC - PMIC - Gate Drivers - IXDF604SIATR
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHC1GU04GW-Q10BH - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
Quad 2-Input NOR - AF54RHC02ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic Gates - 1658856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
 - 4093BDM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers