IXYS Integrated Circuits Division IC GATE DVR 4A DUAL HS 8DIP IXDF604PI

Description
IC GATE DVR 4A DUAL HS 8DIP
Description
IC GATE DVR 4A DUAL HS 8DIP

Suppliers

Company
Product
Description
Supplier Links
IC GATE DVR 4A DUAL HS 8DIP - 415-IXDF604PI - Utmel Electronic Limited
Hong Kong, China
IC GATE DVR 4A DUAL HS 8DIP
415-IXDF604PI
IC GATE DVR 4A DUAL HS 8DIP 415-IXDF604PI
IC GATE DVR 4A DUAL HS 8DIP

IC GATE DVR 4A DUAL HS 8DIP

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Logic Gates
Product Number 415-IXDF604PI
Product Name IC GATE DVR 4A DUAL HS 8DIP
Gate Type IGBT, N-Channel, P-Channel MOSFET
Supply Voltage 4.5V~35V
Propagation Delay 40 ns
Operating Current 4000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NAND - AP54RHC00ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - Multi-Function, Configurable - 100250DC - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Logic - Logic - Gates and Inverters - 74ABT20D,118 - 764815-74ABT20D,118 - Win Source Electronics
Specs
Gate Type NOT; NAND; NAND Gate
Supply Voltage 4.5 V ~ 5.5 V
Inputs 4
View Details
6 suppliers
Logic - Gates and Inverters - 54ACTQ08JRQMLV - Lingto Electronic Limited
Specs
Gate Type NOT; AND
View Details