Low-Side Gate Driver IC Inverting, Non-Inverting 8-DIP
Manufacturer: IXYS
Win Source Part Number: 1190965-IXDF602PI
Packaging: Tube
Mounting Style: Through Hole
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 3V
Current - Peak Output (Source, Sink): 2A, 2A
Categories: Integrated Circuits
Supplier Device Package: 8-DIP
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.clare.com
Manufacturer Package: 8-DIP
Alternative Parts (Cross-Reference): IXDF502PI;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 35V
Rise / Fall Time: 7.5ns, 6.5ns
Gate Drivers 2-A Dual Low-Side Ultrafast MOSFET Product overview: IXDF602PI from IXYS Integrated Circuits is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-IXDF602PI can be used for catalog matching and distributor lookup.
IC GATE DRVR LOW-SIDE 8DIP
IC GATE DRVR LOW-SIDE 8DIP
Gate Drivers 2-A Dual Low-Side Ultrafast MOSFET
Low-Side Gate Driver IC Inverting, Non-Inverting 8-DIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | IXDF602PI-ND | 1190965-IXDF602PI | 906-IXDF602PI | 415-IXDF602PI | IXDF602PI | IXDF602PI | IXDF602PI |
| Product Name | Gate Drivers | PMIC - PMIC - Gate Drivers - IXDF602PI | Dual Gate Driver IC | IC GATE DRVR LOW-SIDE 8DIP | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | Low-side | |||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | ||||
| Output Current | 2 amps | 2 amps | 2 amps | 2 amps | |||
| Supply Voltage | 4.5 to 35 volts | 4.5 to 35 volts | 4.5 to 35 volts | 35 volts | 35 to 4.5 volts | 4.5 to 35 volts | |
| Rise Time | 7.5 ns | 7.5 ns | 7.5 ns | 15 ns | 7.5 ns |