The IXDF602D2TR is a dual high-speed gate driver IC designed for efficient power MOSFET and IGBT switching applications. It can source and sink a peak drive current of 2A, making it suitable for high-frequency and high-power applications. The device operates over a wide voltage range of 4.5V to 35V and is rated for an extended temperature range of -40°C to +125°C. The IXDF602D2TR features low propagation delay and matched rise and fall times of less than 10ns, which enhances its performance in applications such as switch mode power supplies, motor controls, and DC to DC converters. The input is CMOS compatible and can withstand negative swings of up to 5V, while the outputs can be connected in parallel to achieve higher drive currents. The product is available in an 8-pin DFN package, suitable for compact designs.
IC GATE DRVR LOW-SIDE 8DFN
IC GATE DRVR LOW-SIDE 8DFN
Low-Side Gate Driver IC Inverting, Non-Inverting 8-DFN-EP (5x4)
Gate Drivers 2-A Dual Low-Side Ultrafast MOSFET Product overview: IXDF602D2TR from IXYS Integrated Circuits is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-IXDF602D2TR can be used for catalog matching and distributor lookup.
Gate Drivers 2-A Dual Low-Side Ultrafast MOSFET
Low-Side Gate Driver IC Inverting, Non-Inverting 8-DFN-EP (5x4)
IC GATE DRVR LOW-SIDE 8DFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 212-IXDF602D2TRDKR-ND | 906-IXDF602D2TR | IXDF602D2TR | IXDF602D2TR | IXDF602D2TR |
| Product Name | Gate Drivers | Dual Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | Low-side | |||
| Output Configuration | Noninverting | Inverting; Noninverting | |||
| Output Current | 2 amps | 2 amps | |||
| Supply Voltage | 4.5 to 35 volts | 4.5 to 35 volts | 4.5 to 35 volts | 35 to 4.5 volts | |
| Rise Time | 7.5 ns | 7.5 ns | 7.5 ns |