Zilog Gate Driver IC IXDF504SIA

Description
IC GATE DRVR LOW-SIDE 8SOIC Product overview: IXDF504SIA from IXYS / Littelfuse is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IXDF504SIA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE DRVR LOW-SIDE 8SOIC Product overview: IXDF504SIA from IXYS / Littelfuse is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IXDF504SIA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Gate Driver IC
730-IXDF504SIA
Gate Driver IC 730-IXDF504SIA
IC GATE DRVR LOW-SIDE 8SOIC Product overview: IXDF504SIA from IXYS / Littelfuse is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IXDF504SIA can be used for catalog matching and distributor lookup.

IC GATE DRVR LOW-SIDE 8SOIC Product overview: IXDF504SIA from IXYS / Littelfuse is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IXDF504SIA can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Gate Drivers - IXDF504SIA - 1049282-IXDF504SIA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IXDF504SIA
1049282-IXDF504SIA
PMIC - PMIC - Gate Drivers - IXDF504SIA 1049282-IXDF504SIA
Manufacturer: IXYS Win Source Part Number: 1049282-IXDF504SIA Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3V Current - Peak Output (Source, Sink): 4A, 4A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 30 V Rise and Fall Time: 9ns, 8ns Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1049282-IXDF504SIA
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 3V
Current - Peak Output (Source, Sink): 4A, 4A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 30 V
Rise and Fall Time: 9ns, 8ns
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gate Drivers - IXDF504SIA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IXDF504SIA
Gate Drivers IXDF504SIA
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC

Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - IXDF504SIA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
IXDF504SIA
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers IXDF504SIA
IC GATE DRVR LOW-SIDE 8SOIC

IC GATE DRVR LOW-SIDE 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 730-IXDF504SIA 1049282-IXDF504SIA IXDF504SIA IXDF504SIA
Product Name Gate Driver IC PMIC - PMIC - Gate Drivers - IXDF504SIA Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Driver Type Low-side; Low-Side Low-side Low-side
Output Configuration Inverting; Inverting, Non-Inverting Noninverting Inverting; Noninverting
Output Current 4 amps 4 amps 4 amps
Rise Time 9 ns 9 ns 9 ns
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI53354BD12750-AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
UC1708 Non-Inverting High Speed Power Drivers - 5962-0051401Q2A - Texas Instruments
Specs
Output Configuration Noninverting
Input Threshold TTL/CMOS
Output Current 3 amps
View Details
Clock Buffers, Drivers - 74AVC9112DCH - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 0.8000 to 3.6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details