Zilog PMIC - PMIC - Gate Drivers - IXDF504PI IXDF504PI

Description
Manufacturer: IXYS Win Source Part Number: 1190964-IXDF504PI Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.5 V ~ 30 V Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3V Current - Peak Output (Source, Sink): 4A, 4A Rise / Fall Time (Typ): 9ns, 8ns Part Status: Obsolete(EOL) Family Name: IXDF504 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ixys.com Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): IXDF504D1; IXDF504D1T/R; IXDF604PI; Introduction Date: October 08, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1190964-IXDF504PI Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.5 V ~ 30 V Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3V Current - Peak Output (Source, Sink): 4A, 4A Rise / Fall Time (Typ): 9ns, 8ns Part Status: Obsolete(EOL) Family Name: IXDF504 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ixys.com Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): IXDF504D1; IXDF504D1T/R; IXDF604PI; Introduction Date: October 08, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - IXDF504PI - 1190964-IXDF504PI - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IXDF504PI
1190964-IXDF504PI
PMIC - PMIC - Gate Drivers - IXDF504PI 1190964-IXDF504PI
Manufacturer: IXYS Win Source Part Number: 1190964-IXDF504PI Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.5 V ~ 30 V Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3V Current - Peak Output (Source, Sink): 4A, 4A Rise / Fall Time (Typ): 9ns, 8ns Part Status: Obsolete(EOL) Family Name: IXDF504 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ixys.com Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): IXDF504D1; IXDF504D1T/R; IXDF604PI; Introduction Date: October 08, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1190964-IXDF504PI
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-DIP (0.300", 7.62mm)
Operating Supply Voltage: 4.5 V ~ 30 V
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 3V
Current - Peak Output (Source, Sink): 4A, 4A
Rise / Fall Time (Typ): 9ns, 8ns
Part Status: Obsolete(EOL)
Family Name: IXDF504
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ixys.com
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): IXDF504D1; IXDF504D1T/R; IXDF604PI;
Introduction Date: October 08, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Gate Driver IC
730-IXDF504PI
Gate Driver IC 730-IXDF504PI
IC GATE DRVR LOW-SIDE 8DIP Product overview: IXDF504PI from IXYS / Littelfuse is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IXDF504PI can be used for catalog matching and distributor lookup.

IC GATE DRVR LOW-SIDE 8DIP Product overview: IXDF504PI from IXYS / Littelfuse is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IXDF504PI can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - IXDF504PI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
IXDF504PI
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers IXDF504PI
IC GATE DRVR LOW-SIDE 8DIP

IC GATE DRVR LOW-SIDE 8DIP

Supplier's Site
Gate Drivers - IXDF504PI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IXDF504PI
Gate Drivers IXDF504PI
Low-Side Gate Driver IC Inverting, Non-Inverting 8-DIP

Low-Side Gate Driver IC Inverting, Non-Inverting 8-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1190964-IXDF504PI 730-IXDF504PI IXDF504PI IXDF504PI
Product Name PMIC - PMIC - Gate Drivers - IXDF504PI Gate Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers
Driver Type Low-side Low-side; Low-Side Low-side
Output Configuration Noninverting Inverting; Inverting, Non-Inverting Inverting; Noninverting
Output Current 4 amps 4 amps 4 amps
Supply Voltage 4.5 to 30 volts 30 to 4.5 volts 4.5 to 30 volts
Rise Time 9 ns 9 ns 9 ns
Unlock Full Specs
to access all available technical data

Similar Products

4.5KV Gate Driver IC - 906-1ED020I12BTXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 1; 1
Supply Voltage 4.5 to 20 volts
Rise Time 30 ns
View Details
4 suppliers
 - 74HC139PW-Q100J - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT403
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - CDC2351DB - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details
Clock Buffers, Drivers - SI53354BD12804-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details