The IXDF504D1T/R is a 4 Amp low-side gate driver integrated circuit designed for driving MOSFETs and IGBTs. It features a dual configuration with one inverting and one non-inverting driver, allowing for versatile applications in motor controls, switch mode power supplies, and pulse generators. The device operates within a supply voltage range of 4.5V to 30V and is capable of delivering high peak output currents of up to 4A. It has a fast switching capability, with rise and fall times of less than 15ns, and low propagation delay times, making it suitable for high-speed applications. The IXDF504D1T/R is housed in a compact 6-lead DFN package, which occupies less board space compared to traditional packages. It is designed to operate in an extended temperature range from -55°C to +125°C, ensuring reliability in various environmental conditions. The device is also latch-up protected and features low output impedance and low supply current, enhancing its efficiency and performance in demanding applications.
Low-Side Gate Driver IC Inverting, Non-Inverting 6-DFN (4x5)
IC GATE DRVR LOW-SIDE 6DFN
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | IXDF504D1T/R | IXDF504D1T/R |
| Product Name | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | |
| Output Configuration | Inverting; Noninverting | |
| Output Current | 4 amps | |
| Supply Voltage | 4.5 to 30 volts | 30 to 4.5 volts |
| Rise Time | 9 ns |