Zilog PMIC - PMIC - Gate Drivers - IXDF502SIA IXDF502SIA

Description
Manufacturer: IXYS Win Source Part Number: 1190963-IXDF502SIA Packaging: Tube Mounting Style: SMD Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3V Current - Peak Output (Source, Sink): 2A, 2A Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: IXD*502 Manufacturer Pack Quantity: 94 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 30V Rise / Fall Time: 7.5ns, 6.5ns
Request a Quote
Description
Manufacturer: IXYS Win Source Part Number: 1190963-IXDF502SIA Packaging: Tube Mounting Style: SMD Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3V Current - Peak Output (Source, Sink): 2A, 2A Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: IXD*502 Manufacturer Pack Quantity: 94 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 30V Rise / Fall Time: 7.5ns, 6.5ns
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXDF502SIA is a dual low-side gate driver integrated circuit designed for driving MOSFETs and IGBTs. It features a peak output current of 2A and operates within a supply voltage range of 4.5V to 30V. The device is capable of driving capacitive loads of up to 1000pF with rise and fall times of less than 10ns, ensuring fast switching performance. It is designed to operate in an extended temperature range from -55¬8C to +125¬8C, making it suitable for various applications including motor controls, switch mode power supplies, and pulse generators. The IXDF502SIA is housed in an 8-pin SOIC package and is latch-up protected, providing reliability in demanding environments.

Datasheet Summary
Powered by GS/AI

The IXDF502SIA is a dual low-side gate driver integrated circuit designed for driving MOSFETs and IGBTs. It features a peak output current of 2A and operates within a supply voltage range of 4.5V to 30V. The device is capable of driving capacitive loads of up to 1000pF with rise and fall times of less than 10ns, ensuring fast switching performance. It is designed to operate in an extended temperature range from -55¬8C to +125¬8C, making it suitable for various applications including motor controls, switch mode power supplies, and pulse generators. The IXDF502SIA is housed in an 8-pin SOIC package and is latch-up protected, providing reliability in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - IXDF502SIA - 1190963-IXDF502SIA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IXDF502SIA
1190963-IXDF502SIA
PMIC - PMIC - Gate Drivers - IXDF502SIA 1190963-IXDF502SIA
Manufacturer: IXYS Win Source Part Number: 1190963-IXDF502SIA Packaging: Tube Mounting Style: SMD Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3V Current - Peak Output (Source, Sink): 2A, 2A Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: IXD*502 Manufacturer Pack Quantity: 94 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 30V Rise / Fall Time: 7.5ns, 6.5ns

Manufacturer: IXYS
Win Source Part Number: 1190963-IXDF502SIA
Packaging: Tube
Mounting Style: SMD
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 3V
Current - Peak Output (Source, Sink): 2A, 2A
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: IXD*502
Manufacturer Pack Quantity: 94
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 30V
Rise / Fall Time: 7.5ns, 6.5ns

Buy Now
Singapore, Singapore
Gate Driver IC
730-IXDF502SIA
Gate Driver IC 730-IXDF502SIA
IC GATE DRVR LOW-SIDE 8SOIC Product overview: IXDF502SIA from IXYS / Littelfuse is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IXDF502SIA can be used for catalog matching and distributor lookup.

IC GATE DRVR LOW-SIDE 8SOIC Product overview: IXDF502SIA from IXYS / Littelfuse is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IXDF502SIA can be used for catalog matching and distributor lookup.

Supplier's Site
Gate Drivers - IXDF502SIA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IXDF502SIA
Gate Drivers IXDF502SIA
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC

Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - IXDF502SIA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
IXDF502SIA
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers IXDF502SIA
IC GATE DRVR LOW-SIDE 8SOIC

IC GATE DRVR LOW-SIDE 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1190963-IXDF502SIA 730-IXDF502SIA IXDF502SIA IXDF502SIA
Product Name PMIC - PMIC - Gate Drivers - IXDF502SIA Gate Driver IC Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Driver Type Low-side Low-side; Low-Side Low-side
Output Configuration Noninverting Inverting; Inverting, Non-Inverting Inverting; Noninverting
Output Current 2 amps 2 amps 2 amps
Supply Voltage 4.5 to 30 volts 4.5 to 30 volts 30 to 4.5 volts
Rise Time 7.5 ns 7.5 ns 7.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC318ADLRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3.13 to 3.46 volts
Switching Frequency 100000 kHz
View Details
 - 75126D - Rochester Electronics
Rochester Electronics
Specs
Package Type SOIC; SOIC
Packing Method Tube; Tube; Other
View Details
 - 74AHC2G125DC/C5 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT765-1
Packing Method Tape Reel; Tape & Reel; Other
View Details