Zilog Gate Driver IC IXDF502PI

Description
IC GATE DRVR LOW-SIDE 8DIP Product overview: IXDF502PI from IXYS / Littelfuse is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IXDF502PI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE DRVR LOW-SIDE 8DIP Product overview: IXDF502PI from IXYS / Littelfuse is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IXDF502PI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Gate Driver IC
730-IXDF502PI
Gate Driver IC 730-IXDF502PI
IC GATE DRVR LOW-SIDE 8DIP Product overview: IXDF502PI from IXYS / Littelfuse is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IXDF502PI can be used for catalog matching and distributor lookup.

IC GATE DRVR LOW-SIDE 8DIP Product overview: IXDF502PI from IXYS / Littelfuse is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IXDF502PI can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Gate Drivers - IXDF502PI - 1190962-IXDF502PI - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IXDF502PI
1190962-IXDF502PI
PMIC - PMIC - Gate Drivers - IXDF502PI 1190962-IXDF502PI
Manufacturer: IXYS Win Source Part Number: 1190962-IXDF502PI Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.5 V ~ 30 V Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3V Current - Peak Output (Source, Sink): 2A, 2A Rise / Fall Time (Typ): 7.5ns, 6.5ns Part Status: Obsolete(EOL) Family Name: IXDF502 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ixys.com Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): IXDF602PI; Introduction Date: June 30, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1190962-IXDF502PI
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-DIP (0.300", 7.62mm)
Operating Supply Voltage: 4.5 V ~ 30 V
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 3V
Current - Peak Output (Source, Sink): 2A, 2A
Rise / Fall Time (Typ): 7.5ns, 6.5ns
Part Status: Obsolete(EOL)
Family Name: IXDF502
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ixys.com
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): IXDF602PI;
Introduction Date: June 30, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - IXDF502PI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
IXDF502PI
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers IXDF502PI
IC GATE DRVR LOW-SIDE 8DIP

IC GATE DRVR LOW-SIDE 8DIP

Supplier's Site
Gate Drivers - IXDF502PI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IXDF502PI
Gate Drivers IXDF502PI
Low-Side Gate Driver IC Inverting, Non-Inverting 8-DIP

Low-Side Gate Driver IC Inverting, Non-Inverting 8-DIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 730-IXDF502PI 1190962-IXDF502PI IXDF502PI IXDF502PI
Product Name Gate Driver IC PMIC - PMIC - Gate Drivers - IXDF502PI Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers
Driver Type Low-side; Low-Side Low-side Low-side
Output Configuration Inverting; Inverting, Non-Inverting Noninverting Inverting; Noninverting
Output Current 2 amps 2 amps 2 amps
Rise Time 7.5 ns 7.5 ns 7.5 ns
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI53314-B-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 1.25E6 kHz
View Details
Clock Buffers, Drivers - CDCVF2310MPWREP - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 200000 kHz
View Details
 - 74AHC138PW-Q100/AJ - Rochester Electronics
Specs
Package Type SOT403
Packing Method Tape Reel; Tape & Reel; Other
View Details