IXYS Corporation PMIC - PMIC - Gate Drivers - IXDF404SI IXDF404SI

Description
Manufacturer: IXYS Win Source Part Number: 1049276-IXDF404SI Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 4A, 4A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 35 V Rise and Fall Time: 16ns, 13ns Alternative Parts (Cross-Reference): MAX5055AASA+T; TC1428COA713G; IXDF504SIAT/R; IXDF404SI; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1049276-IXDF404SI Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 4A, 4A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 35 V Rise and Fall Time: 16ns, 13ns Alternative Parts (Cross-Reference): MAX5055AASA+T; TC1428COA713G; IXDF504SIAT/R; IXDF404SI; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - IXDF404SI - 1049276-IXDF404SI - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IXDF404SI
1049276-IXDF404SI
PMIC - PMIC - Gate Drivers - IXDF404SI 1049276-IXDF404SI
Manufacturer: IXYS Win Source Part Number: 1049276-IXDF404SI Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 4A, 4A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 35 V Rise and Fall Time: 16ns, 13ns Alternative Parts (Cross-Reference): MAX5055AASA+T; TC1428COA713G; IXDF504SIAT/R; IXDF404SI; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1049276-IXDF404SI
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.5V
Current - Peak Output (Source, Sink): 4A, 4A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 35 V
Rise and Fall Time: 16ns, 13ns
Alternative Parts (Cross-Reference): MAX5055AASA+T; TC1428COA713G; IXDF504SIAT/R; IXDF404SI;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1049276-IXDF404SI
Product Name PMIC - PMIC - Gate Drivers - IXDF404SI
Polarity N-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114813SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers
MOSFET Transistor - 285-750N10ND - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
View Details
2 suppliers
CSD17303Q5 30V N Channel NexFET? Power MOSFET - CSD17303Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0026 ohms
View Details
8 suppliers