IXYS Corporation PMIC - PMIC - Gate Drivers - IXDF404PI IXDF404PI

Description
Manufacturer: IXYS Win Source Part Number: 1049275-IXDF404PI Packaging: Tube/Rail Mounting: Through Hole Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 4A, 4A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 35 V Rise and Fall Time: 16ns, 13ns Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1049275-IXDF404PI Packaging: Tube/Rail Mounting: Through Hole Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 4A, 4A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 35 V Rise and Fall Time: 16ns, 13ns Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - IXDF404PI - 1049275-IXDF404PI - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IXDF404PI
1049275-IXDF404PI
PMIC - PMIC - Gate Drivers - IXDF404PI 1049275-IXDF404PI
Manufacturer: IXYS Win Source Part Number: 1049275-IXDF404PI Packaging: Tube/Rail Mounting: Through Hole Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 4A, 4A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 35 V Rise and Fall Time: 16ns, 13ns Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1049275-IXDF404PI
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.5V
Current - Peak Output (Source, Sink): 4A, 4A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 35 V
Rise and Fall Time: 16ns, 13ns
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1049275-IXDF404PI
Product Name PMIC - PMIC - Gate Drivers - IXDF404PI
Polarity N-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

30 V, N-channel Trench MOSFET - BSH103BKR - Nexperia B.V.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
View Details
5 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910021SALI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
CSD17576Q5B CSD17576Q5B, 30-V N-Cannel NexFET? Power MOSFET - CSD17576Q5BT - Texas Instruments
Specs
V(BR)DSS 30 volts
rDS(on) 0.0029 ohms
IDSS 400000 milliamps
View Details
6 suppliers