The IXDE514SIAT/R is a low-side gate driver IC designed for high-speed applications, capable of sourcing and sinking a peak output current of 14A. It operates within a voltage range of 4.5V to 30V and supports an extended temperature range from -55°C to +125°C. The device features a unique ability to disable the output under fault conditions, entering a tristate mode to prevent damage during short circuits. It has matched rise and fall times of less than 30ns, low propagation delay, and low output impedance, making it suitable for driving MOSFETs and IGBTs in various applications such as motor controls, switch mode power supplies, and pulse generators. The IXDE514SIAT/R is available in an 8-Pin SOIC package and is RoHS compliant.
IC GATE DRVR LOW-SIDE 8SOIC
Low-Side Gate Driver IC Inverting 8-SOIC
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | IXDE514SIAT/R | IXDE514SIAT/R |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Supply Voltage | 30 to 4.5 volts | 4.5 to 30 volts |
| Packing Method | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR); Other |
| Driver Type | Low-side | |
| Output Configuration | Inverting | |
| Output Current | 14 amps |