IC GATE DRVR LOW-SIDE 8SOIC
Low-Side Gate Driver IC Inverting 8-SOIC
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | IXDE509SIA | IXDE509SIA |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Supply Voltage | 30 to 4.5 volts | 4.5 to 30 volts |
| Packing Method | Tube; Tube; Other | Tube; Tube; Other |
| Driver Type | Low-side | |
| Output Configuration | Inverting | |
| Output Current | 9 amps |