The IXDE509PI is a high-speed, low-side gate driver IC designed to drive MOSFETs and IGBTs with a peak output current of 9 Amps. It operates within a voltage range of 4.5V to 30V and supports an extended temperature range from -55°C to +125°C. The device features low propagation delay times, matched rise and fall times, and the ability to drive capacitive loads of up to 1800pF in less than 15ns. A key feature of the IXDE509PI is its output disable capability under fault conditions, allowing for a soft turn-off to prevent damage from over-voltage transients. The driver is compatible with TTL and CMOS inputs and is designed to minimize cross conduction and current shoot-through. It is available in an 8-Pin PDIP package and is RoHS compliant. This product is suitable for applications such as motor controls, switch mode power supplies, and pulse generators.
IC GATE DRVR LOW-SIDE 8DIP
Low-Side Gate Driver IC Inverting 8-DIP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | IXDE509PI | IXDE509PI |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Supply Voltage | 30 to 4.5 volts | 4.5 to 30 volts |
| Packing Method | Tube; Tube; Other | Tube; Tube; Other |
| Driver Type | Low-side | |
| Output Configuration | Inverting | |
| Output Current | 9 amps |