Low-Side Gate Driver IC Non-Inverting TO-263-5
Gate Drivers 9V 5-PIN TO-263 MOSFET DRIVER; 30A
Low-Side Gate Driver IC Non-Inverting TO-263-5
IC GATE DRVR LOW-SIDE TO263-5
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 212-IXDD630MYI-ND | IXDD630MYI | IXDD630MYI | IXDD630MYI |
| Product Name | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | Low-side | ||
| Output Configuration | Noninverting | Inverting; Noninverting | ||
| Output Current | 30 amps | 30 amps | ||
| Supply Voltage | 9 to 35 volts | 9 to 35 volts | 35 to 9 volts | |
| Rise Time | 11 ns | 11 ns |