Gate Drivers 12.5V 5-PIN TO-220 MOSFET DRIVER; 30A Product overview: IXDD630CI from IXYS Integrated Circuits is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12.5V, 30A, TO-220. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 12.5V, 30A, TO-220, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-IXDD630CI can be used for catalog matching and distributor lookup.
Win Source Part Number: 1066167-IXDD630CI
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tube
Standard Package: 50
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 3.5V
Current - Peak Output (Source, Sink): 30A, 30A
Rise / Fall Time (Typ): 11ns, 11ns
Voltage - Supply: 12.5V ~ 35V
Mounting Type: Through Hole
Package / Case: TO-220-5
Supplier Device Package: TO-220-5
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): IXDN630CI; IXDI630MCI; IXDI630CI; MCP1407-E/AT; TC4451VAT; TC4420CAT;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: IXYS Integrated Circuits Division
Base Product Number: IXDD630
Low-Side Gate Driver IC Non-Inverting TO-220-5
Low-Side Gate Driver IC Non-Inverting TO-220-5
IC GATE DRVR LOW-SIDE TO220-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 906-IXDD630CI | 1066167-IXDD630CI | IXDD630CI-ND | IXDD630CI | IXDD630CI |
| Product Name | 12.5V 30A TO-220 Gate Driver IC | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Number of Outputs | 1; 1 Output | ||||
| Supply Voltage | 12.5 to 35 volts | 12.5 to 35 volts | 12.5 to 35 volts | 12.5 to 35 volts | 35 to 12.5 volts |
| Rise Time | 11 ns | 11 ns | 11 ns | 11 ns | |
| Fall Time | 11 ns | 11 ns | 11 ns | 11 ns | |
| Package Type | Tube | TO-220-5 | TO-220-5 |