Zilog Gate Drivers IXDD609SIATR

Description
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Request a Quote Datasheet
Description
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - 212-IXDD609SIATR-ND - DigiKey
Thief River Falls, MN, United States
Low-Side Gate Driver IC Non-Inverting 8-SOIC

Low-Side Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
Gate Drivers - 212-IXDD609SIATRDKR-ND - DigiKey
Thief River Falls, MN, United States
Low-Side Gate Driver IC Non-Inverting 8-SOIC

Low-Side Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
Gate Drivers - 212-IXDD609SIATRCT-ND - DigiKey
Thief River Falls, MN, United States
Low-Side Gate Driver IC Non-Inverting 8-SOIC

Low-Side Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Gate Driver IC
906-IXDD609SIATR
Gate Driver IC 906-IXDD609SIATR
Gate Drivers 9-Ampere Low-Side Ultrafast MOSFET Product overview: IXDD609SIATR from IXYS Integrated Circuits is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-IXDD609SIATR can be used for catalog matching and distributor lookup.

Gate Drivers 9-Ampere Low-Side Ultrafast MOSFET Product overview: IXDD609SIATR from IXYS Integrated Circuits is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-IXDD609SIATR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - IXDD609SIATR - 1190952-IXDD609SIATR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IXDD609SIATR
1190952-IXDD609SIATR
PMIC - PMIC - Gate Drivers - IXDD609SIATR 1190952-IXDD609SIATR
Manufacturer: IXYS Win Source Part Number: 1190952-IXDD609SIATR Packaging: Tape and Reel Mounting Style: SMD Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3V Current - Peak Output (Source, Sink): 9A, 9A Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.clare.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 35V Rise / Fall Time: 22ns, 15ns

Manufacturer: IXYS
Win Source Part Number: 1190952-IXDD609SIATR
Packaging: Tape and Reel
Mounting Style: SMD
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 3V
Current - Peak Output (Source, Sink): 9A, 9A
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.clare.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 35V
Rise / Fall Time: 22ns, 15ns

Buy Now
Gate Drivers - IXDD609SIATR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IXDD609SIATR
Gate Drivers IXDD609SIATR
Low-Side Gate Driver IC Non-Inverting 8-SOIC

Low-Side Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - IXDD609SIATR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
IXDD609SIATR
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers IXDD609SIATR
IC GATE DRVR LOW-SIDE 8SOIC

IC GATE DRVR LOW-SIDE 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 212-IXDD609SIATR-ND 906-IXDD609SIATR 1190952-IXDD609SIATR IXDD609SIATR IXDD609SIATR
Product Name Gate Drivers Gate Driver IC PMIC - PMIC - Gate Drivers - IXDD609SIATR Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Driver Type Low-side Low-side Low-side
Output Configuration Noninverting Noninverting Inverting; Noninverting
Output Current 9 amps 9 amps 9 amps
Supply Voltage 4.5 to 35 volts 4.5 to 35 volts 4.5 to 35 volts 4.5 to 35 volts 35 to 4.5 volts
Rise Time 22 ns 22 ns 22 ns 22 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVP1212ARHAT - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.6 volts
Switching Frequency 2.00E6 kHz
View Details
 - 74LVC16244ADGG-Q1J - Rochester Electronics
Specs
Package Type SOT362
Packing Method Tape Reel; Tape & Reel; Other
View Details