The IXDD609SIA is a high-speed low-side gate driver IC designed for efficient power MOSFET and IGBT switching applications. It can source and sink a peak drive current of 9A, making it suitable for high-power applications. The device operates over a wide voltage range of 4.5V to 35V and is rated for an extended temperature range of -40°C to +125°C. It features a logic input that can withstand negative swings of up to 5V, ensuring compatibility with various control signals. The IXDD609SIA has matched rise and fall times of less than 25ns and a low propagation delay, which enhances its performance in high-frequency applications. The IC is available in an 8-pin SOIC package, making it easy to integrate into existing designs.
Manufacturer: IXYS
Win Source Part Number: 1190951-IXDD609SIA
Packaging: Tube
Mounting Style: SMD
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 3V
Current - Peak Output (Source, Sink): 9A, 9A
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.clare.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 35V
Rise / Fall Time: 22ns, 15ns
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Gate Drivers 9-Ampere Low-Side Ultrafast MOSFET Product overview: IXDD609SIA from IXYS Integrated Circuits is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-IXDD609SIA can be used for catalog matching and distributor lookup.
Gate Drivers 9-Ampere Low-Side Ultrafast MOSFET
Low-Side Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR LOW-SIDE 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1190951-IXDD609SIA | 212-IXDD609SIA-ND | 906-IXDD609SIA | IXDD609SIA | IXDD609SIA | IXDD609SIA |
| Product Name | PMIC - PMIC - Gate Drivers - IXDD609SIA | Gate Drivers | Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | |||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 9 amps | 9 amps | 9 amps | |||
| Supply Voltage | 4.5 to 35 volts | 4.5 to 35 volts | 4.5 to 35 volts | 4.5 to 35 volts | 35 to 4.5 volts | |
| Rise Time | 22 ns | 22 ns | 22 ns | 22 ns |