IXYS Corporation Electronic Surplus - IXDD609SI IXDD609SI

Description
Manufacturer: IXYS Win Source Part Number: 1190950-IXDD609SI Packaging: Tube Mounting Style: SMD Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3V Current - Peak Output (Source, Sink): 9A, 9A Categories: Integrated Circuits Supplier Device Package: 8-SOIC-EP Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.clare.com Manufacturer Package: 8-SOIC Exposed Pad Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 35V Rise / Fall Time: 22ns, 15ns
Request a Quote
Description
Manufacturer: IXYS Win Source Part Number: 1190950-IXDD609SI Packaging: Tube Mounting Style: SMD Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3V Current - Peak Output (Source, Sink): 9A, 9A Categories: Integrated Circuits Supplier Device Package: 8-SOIC-EP Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.clare.com Manufacturer Package: 8-SOIC Exposed Pad Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 35V Rise / Fall Time: 22ns, 15ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IXDD609SI - 1190950-IXDD609SI - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IXDD609SI
1190950-IXDD609SI
Electronic Surplus - IXDD609SI 1190950-IXDD609SI
Manufacturer: IXYS Win Source Part Number: 1190950-IXDD609SI Packaging: Tube Mounting Style: SMD Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3V Current - Peak Output (Source, Sink): 9A, 9A Categories: Integrated Circuits Supplier Device Package: 8-SOIC-EP Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.clare.com Manufacturer Package: 8-SOIC Exposed Pad Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 35V Rise / Fall Time: 22ns, 15ns

Manufacturer: IXYS
Win Source Part Number: 1190950-IXDD609SI
Packaging: Tube
Mounting Style: SMD
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 3V
Current - Peak Output (Source, Sink): 9A, 9A
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC-EP
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.clare.com
Manufacturer Package: 8-SOIC Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 35V
Rise / Fall Time: 22ns, 15ns

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1190950-IXDD609SI
Product Name Electronic Surplus - IXDD609SI
Unlock Full Specs
to access all available technical data