The IXDD609SI is a high-speed low-side gate driver IC designed for efficient power MOSFET and IGBT switching applications. It can source and sink a peak current of 9A, making it suitable for high-power applications. The device operates over a wide voltage range of 4.5V to 35V and is rated for an extended temperature range of -40°C to +125°C. The input is CMOS compatible and can withstand negative swings of up to 5V, ensuring robust performance in various environments. The IXDD609SI features matched rise and fall times of less than 25ns and low propagation delay, which enhances its performance in high-frequency applications. It also incorporates proprietary circuitry to prevent cross-conduction and current shoot-through, contributing to its reliability. The device is available in an 8-pin Power SOIC package with an exposed metal back, which aids in thermal management. This gate driver is ideal for applications such as switch mode power supplies, motor controls, DC to DC converters, and Class-D switching amplifiers.
Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Gate Drivers 9-Ampere Low-Side Ultrafast MOSFET Product overview: IXDD609SI from IXYS Integrated Circuits is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-IXDD609SI can be used for catalog matching and distributor lookup.
IC GATE DRVR LOW-SIDE 8SOIC
Gate Drivers 9-Ampere Low-Side Ultrafast MOSFET
Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 212-IXDD609SI-ND | 906-IXDD609SI | IXDD609SI | IXDD609SI | IXDD609SI |
| Product Name | Gate Drivers | Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | |||
| Output Configuration | Noninverting | Inverting; Noninverting | |||
| Output Current | 9 amps | 9 amps | |||
| Supply Voltage | 4.5 to 35 volts | 4.5 to 35 volts | 35 to 4.5 volts | 4.5 to 35 volts | |
| Rise Time | 22 ns | 22 ns | 22 ns |