Low-Side Gate Driver IC Non-Inverting 8-DIP
Manufacturer: IXYS
Win Source Part Number: 1190949-IXDD609PI
Packaging: Tube
Mounting Style: Through Hole
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 3V
Current - Peak Output (Source, Sink): 9A, 9A
Categories: Integrated Circuits
Supplier Device Package: 8-DIP
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.clare.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 35V
Rise / Fall Time: 22ns, 15ns
Gate Drivers 9-Ampere Low-Side Ultrafast MOSFET Product overview: IXDD609PI from IXYS Integrated Circuits is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-IXDD609PI can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 8-DIP
Gate Drivers 9-Ampere Low-Side Ultrafast MOSFET
IC GATE DRVR LOW-SIDE 8DIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 212-IXDD609PI-ND | 1190949-IXDD609PI | 906-IXDD609PI | IXDD609PI | IXDD609PI | IXDD609PI |
| Product Name | Gate Drivers | PMIC - PMIC - Gate Drivers - IXDD609PI | Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | |||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 9 amps | 9 amps | 9 amps | |||
| Supply Voltage | 4.5 to 35 volts | 4.5 to 35 volts | 4.5 to 35 volts | 4.5 to 35 volts | 35 to 4.5 volts | |
| Rise Time | 22 ns | 22 ns | 22 ns | 22 ns |