Gate Drivers 4A DUAL L-SIDE U-FST DRV 8-L Product overview: IXDD604SI from IXYS Integrated Circuits is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 4A, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-IXDD604SI can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Gate Drivers 4A Dual Low-Side Ultrafast Mosfet DRV
IC GATE DRVR LOW-SIDE 8SOIC
IC GATE DRVR LOW-SIDE 8SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 906-IXDD604SI | 212-IXDD604SI-ND | IXDD604SI | 415-IXDD604SI | IXDD604SI | IXDD604SI |
| Product Name | Dual 4A Gate Driver IC | Gate Drivers | Gate Drivers | IC GATE DRVR LOW-SIDE 8SOIC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Number of Outputs | 2; 2 Output | 2; 2 | ||||
| Supply Voltage | 4.5 to 35 volts | 4.5 to 35 volts | 35 volts | 35 to 4.5 volts | 4.5 to 35 volts | |
| Rise Time | 9 ns | 9 ns | 16 ns | 9 ns | ||
| Fall Time | 8 ns | 8 ns | 14 ns | 8 ns | ||
| Package Type | Tube | SOIC; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; 8-SOIC (0.154, 3.90mm Width) Exposed Pad | SOIC; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad |