Manufacturer: IXYS
Win Source Part Number: 1190944-IXDD604PI
Packaging: Tube
Mounting Style: Through Hole
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 3V
Current - Peak Output (Source, Sink): 4A, 4A
Categories: Integrated Circuits
Supplier Device Package: 8-DIP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.clare.com
Manufacturer Package: 8-DIP
Alternative Parts (Cross-Reference): IXDD504PI; IXDD504D2;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 35V
Rise / Fall Time: 9ns, 8ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1190944-IXDD604PI |
| Product Name | Electronic Surplus - IXDD604PI |