IXYS Corporation Electronic Surplus - IXDD604D2TR IXDD604D2TR

Description
Manufacturer: IXYS Win Source Part Number: 1190943-IXDD604D2TR Packaging: Tape and Reel Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3V Current - Peak Output (Source, Sink): 4A, 4A Categories: Integrated Circuits Supplier Device Package: 8-DFN-EP (5x4) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.clare.com Manufacturer Package: 8-VDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 35V Rise / Fall Time: 9ns, 8ns
Request a Quote
Description
Manufacturer: IXYS Win Source Part Number: 1190943-IXDD604D2TR Packaging: Tape and Reel Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3V Current - Peak Output (Source, Sink): 4A, 4A Categories: Integrated Circuits Supplier Device Package: 8-DFN-EP (5x4) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.clare.com Manufacturer Package: 8-VDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 35V Rise / Fall Time: 9ns, 8ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IXDD604D2TR - 1190943-IXDD604D2TR - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IXDD604D2TR
1190943-IXDD604D2TR
Electronic Surplus - IXDD604D2TR 1190943-IXDD604D2TR
Manufacturer: IXYS Win Source Part Number: 1190943-IXDD604D2TR Packaging: Tape and Reel Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3V Current - Peak Output (Source, Sink): 4A, 4A Categories: Integrated Circuits Supplier Device Package: 8-DFN-EP (5x4) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.clare.com Manufacturer Package: 8-VDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 35V Rise / Fall Time: 9ns, 8ns

Manufacturer: IXYS
Win Source Part Number: 1190943-IXDD604D2TR
Packaging: Tape and Reel
Mounting Style: SMD
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 3V
Current - Peak Output (Source, Sink): 4A, 4A
Categories: Integrated Circuits
Supplier Device Package: 8-DFN-EP (5x4)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.clare.com
Manufacturer Package: 8-VDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 35V
Rise / Fall Time: 9ns, 8ns

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1190943-IXDD604D2TR
Product Name Electronic Surplus - IXDD604D2TR
Supply Voltage 4.5V ~ 35V
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
2-input NOR gate - 74AHCT1G02GV,125 - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
8 suppliers
 - 5408/BDA - Rochester Electronics
Specs
Gate Type AND
IC Package Type Other; CFP
View Details
4 suppliers